Essentra Components Non Threaded Spacer - Plastic SS6-2

Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet
Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Threaded Spacer - Plastic - SS6-2 - Essentra Components
Erie, PA, USA
Non Threaded Spacer - Plastic
SS6-2
Non Threaded Spacer - Plastic SS6-2
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

Supplier's Site
Standoff And Spacer - 582-SS6-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-SS6-2
Standoff And Spacer 582-SS6-2
ROUND SPACER #6 PVC 1/4" Product overview: SS6-2 from Essentra Components is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-SS6-2 can be used for catalog matching and distributor lookup.

ROUND SPACER #6 PVC 1/4" Product overview: SS6-2 from Essentra Components is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-SS6-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - RPC1666-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC1666-ND
Board Spacers, Standoffs RPC1666-ND
"Round Spacer Unthreaded #6 PVC 0.250"" (6.35mm) 1/4"" Gray"

"Round Spacer Unthreaded #6 PVC 0.250"" (6.35mm) 1/4"" Gray"

Buy Now Datasheet
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Essentra Components - 28AH1294 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Essentra Components
28AH1294
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Essentra Components 28AH1294
SPACER ROUND PVC 0.25IN X 6.4MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.734MM; OVERALL LENGTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:6.35MM ROHS COMPLIANT: YES

SPACER ROUND PVC 0.25IN X 6.4MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.734MM; OVERALL LENGTH:6.35MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:6.35MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SS6-2 582-SS6-2 RPC1666-ND 28AH1294
Product Name Non Threaded Spacer - Plastic Standoff And Spacer Board Spacers, Standoffs Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Essentra Components
Type & Shape Spacer Spacer; Standoff Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3/16 Hex Female Standoff - 1895 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details