Essentra Components Non Threaded Spacer - Plastic SS4-4

Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet
Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Threaded Spacer - Plastic - SS4-4 - Essentra Components
Erie, PA, USA
Non Threaded Spacer - Plastic
SS4-4
Non Threaded Spacer - Plastic SS4-4
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

Supplier's Site
Board Spacers, Standoffs - RPC2120-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC2120-ND
Board Spacers, Standoffs RPC2120-ND
"Round Spacer Unthreaded #4 PVC 0.500"" (12.70mm) 1/2"" Gray"

"Round Spacer Unthreaded #4 PVC 0.500"" (12.70mm) 1/2"" Gray"

Buy Now Datasheet
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Essentra Components - 28AH1293 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Essentra Components
28AH1293
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Essentra Components 28AH1293
SPACER, ROUND PVC 0.25INX12.7MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.048MM; OVERALL LENGTH:12.7MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:12.7MM ROHS COMPLIANT: YES

SPACER, ROUND PVC 0.25INX12.7MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:3.048MM; OVERALL LENGTH:12.7MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:12.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SS4-4 RPC2120-ND 28AH1293
Product Name Non Threaded Spacer - Plastic Board Spacers, Standoffs Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Essentra Components
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details