Essentra Components Screw & Lock Support - Self Retaining SRS6-10-01

Description
These self-retaining spacers snap into the board and maintain spacing even when the screw is removed. Avaialble in many spacing, screw and panel thickness options
Request a Quote Datasheet
Description
These self-retaining spacers snap into the board and maintain spacing even when the screw is removed. Avaialble in many spacing, screw and panel thickness options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw & Lock Support - Self Retaining - SRS6-10-01 - Essentra Components
Erie, PA, USA
Screw & Lock Support - Self Retaining
SRS6-10-01
Screw & Lock Support - Self Retaining SRS6-10-01
These self-retaining spacers snap into the board and maintain spacing even when the screw is removed. Avaialble in many spacing, screw and panel thickness options

These self-retaining spacers snap into the board and maintain spacing even when the screw is removed. Avaialble in many spacing, screw and panel thickness options

Supplier's Site
Board Supports - RPC5189-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC5189-ND
Board Supports RPC5189-ND
"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SRS6-10-01 RPC5189-ND
Product Name Screw & Lock Support - Self Retaining Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Standoffs - 2808929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details