SELF RETAINING SPACER, NYLON 6.6, 7.9MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:7.1mm; Product Range:SRS6 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.9mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 50P8744 |
| Product Name | Self Retaining Spacer, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components |