SELF RETAINING SPACER, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:6.4mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 45P4045 |
| Product Name | Self Retaining Spacer, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components |