Essentra Components Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components SRS-4-7-01

Description
SELF RETAINING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:6.4mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; RoHS Compliant: Yes
Description
SELF RETAINING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:6.4mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components - 45P4044 - Newark, An Avnet Company
Chicago, IL, United States
Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components
45P4044
Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components 45P4044
SELF RETAINING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:6.4mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; RoHS Compliant: Yes

SELF RETAINING SPACER, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:6.4mm; Product Range:SRS4 Series; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 45P4044
Product Name Self Retaining Spacer, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers