Essentra Components Self Retaining Spacer, Pk25; Spacer Type Essentra Components SRS-4-3-01

Description
SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:4.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; External RoHS Compliant: Yes
Description
SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:4.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self Retaining Spacer, Pk25; Spacer Type Essentra Components - 45P4040 - Newark, An Avnet Company
Chicago, IL, United States
Self Retaining Spacer, Pk25; Spacer Type Essentra Components
45P4040
Self Retaining Spacer, Pk25; Spacer Type Essentra Components 45P4040
SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:4.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; External RoHS Compliant: Yes

SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:4.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 45P4040
Product Name Self Retaining Spacer, Pk25; Spacer Type Essentra Components
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers