Essentra Components Self Retaining Spacer, Pk25; Spacer Type Essentra Components SRS-4-12-01

Description
SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:19.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; External RoHS Compliant: Yes
Description
SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:19.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self Retaining Spacer, Pk25; Spacer Type Essentra Components - 50P8742 - Newark, An Avnet Company
Chicago, IL, United States
Self Retaining Spacer, Pk25; Spacer Type Essentra Components
50P8742
Self Retaining Spacer, Pk25; Spacer Type Essentra Components 50P8742
SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:19.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; External RoHS Compliant: Yes

SELF RETAINING SPACER, PK25; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.4mm; Inner Diameter:3.2mm; Overall Length:19.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:3.2mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50P8742
Product Name Self Retaining Spacer, Pk25; Spacer Type Essentra Components
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers