Essentra Components Board Supports SRLCBS-12-01

Description
"Board Support Snap Lock / Snap Rivet Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Rivet Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC5185-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC5185-ND
Board Supports RPC5185-ND
"Board Support Snap Lock / Snap Rivet Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Snap Rivet Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components - 69AC6596 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components
69AC6596
Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components 69AC6596
PCB SPACER SUPPORT, NYLON 6.6, 19.1MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.1mm; Product Range:SRLCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 19.1MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.1mm; Product Range:SRLCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC5185-ND 69AC6596
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 19.1Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Spacers - 2191899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details