Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SRCC-2

Description
Win Source Part Number: 1309119-SRCC-2 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Strain Relief Color: Black Package: Bulk Length: 0.790" (20.07mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.200" (5.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.315" (8.00mm) Panel Hole Size: 0.126" (3.20mm) Screw Size: #4 (M3) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRCC-2,RPC2110
Request a Quote Datasheet
Description
Win Source Part Number: 1309119-SRCC-2 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Strain Relief Color: Black Package: Bulk Length: 0.790" (20.07mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.200" (5.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.315" (8.00mm) Panel Hole Size: 0.126" (3.20mm) Screw Size: #4 (M3) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRCC-2,RPC2110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309119-SRCC-2
Cables, Wires - Management - Cable Supports and Fasteners 1309119-SRCC-2
Win Source Part Number: 1309119-SRCC-2 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Strain Relief Color: Black Package: Bulk Length: 0.790" (20.07mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.200" (5.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.315" (8.00mm) Panel Hole Size: 0.126" (3.20mm) Screw Size: #4 (M3) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRCC-2,RPC2110

Win Source Part Number: 1309119-SRCC-2
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, Strain Relief
Color: Black
Package: Bulk
Length: 0.790" (20.07mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Height: 0.200" (5.08mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.220" (5.59mm)
Opening Size: 0.315" (8.00mm)
Panel Hole Size: 0.126" (3.20mm)
Screw Size: #4 (M3)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRCC-2,RPC2110

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309119-SRCC-2
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers