Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SRC-10-01

Description
Win Source Part Number: 1309079-SRC-10-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.010" (25.65mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.050" ~ 0.060" (1.27mm ~ 1.52mm) Height: 0.900" (22.86mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Round Opening Size: 0.625" (15.88mm) Panel Hole Size: 0.250" (6.35mm) Bundle Center to Mounting Center: 0.500" (12.70mm) Mounting Type: Split Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRC-10-01R,21018015, SRC1001
Request a Quote Datasheet
Description
Win Source Part Number: 1309079-SRC-10-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.010" (25.65mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.050" ~ 0.060" (1.27mm ~ 1.52mm) Height: 0.900" (22.86mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Round Opening Size: 0.625" (15.88mm) Panel Hole Size: 0.250" (6.35mm) Bundle Center to Mounting Center: 0.500" (12.70mm) Mounting Type: Split Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRC-10-01R,21018015, SRC1001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309079-SRC-10-01
Cables, Wires - Management - Cable Supports and Fasteners 1309079-SRC-10-01
Win Source Part Number: 1309079-SRC-10-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.010" (25.65mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.050" ~ 0.060" (1.27mm ~ 1.52mm) Height: 0.900" (22.86mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Round Opening Size: 0.625" (15.88mm) Panel Hole Size: 0.250" (6.35mm) Bundle Center to Mounting Center: 0.500" (12.70mm) Mounting Type: Split Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRC-10-01R,21018015, SRC1001

Win Source Part Number: 1309079-SRC-10-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 1.010" (25.65mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.050" ~ 0.060" (1.27mm ~ 1.52mm)
Height: 0.900" (22.86mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.200" (5.08mm)
Type Attributes: Round
Opening Size: 0.625" (15.88mm)
Panel Hole Size: 0.250" (6.35mm)
Bundle Center to Mounting Center: 0.500" (12.70mm)
Mounting Type: Split Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRC-10-01R,21018015,SRC1001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309079-SRC-10-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
ZK2000-2364-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers