Essentra Components Spacer Standoff SQLEDS2-8-26

Description
LED SPACER SQUARE T-1 3/4 1/2" Product overview: SQLEDS2-8-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS2-8-26 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED SPACER SQUARE T-1 3/4 1/2" Product overview: SQLEDS2-8-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS2-8-26 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Standoff - 100-SQLEDS2-8-26 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SQLEDS2-8-26
Spacer Standoff 100-SQLEDS2-8-26
LED SPACER SQUARE T-1 3/4 1/2" Product overview: SQLEDS2-8-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS2-8-26 can be used for catalog matching and distributor lookup.

LED SPACER SQUARE T-1 3/4 1/2" Product overview: SQLEDS2-8-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS2-8-26 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoelectronics - LEDs - Spacers, Standoffs - SQLEDS2-8-26 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SQLEDS2-8-26
Optoelectronics - LEDs - Spacers, Standoffs SQLEDS2-8-26
Win Source Part Number: 1237983-SQLEDS2-8-26 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: Richco, SQLEDS Color: Black Package: Bulk Length: 0.500" (12.70mm) Standard Package: 1,000 Material: PVC LED: T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Essentra Components Other Names: SQLEDS2826,SQLEDS2- 8-26,SQLEDS2- 8-26,31190006,SQLEDS 2- 8-26R Base Product Number: SQLEDS2

Win Source Part Number: 1237983-SQLEDS2-8-26
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: Richco, SQLEDS
Color: Black
Package: Bulk
Length: 0.500" (12.70mm)
Standard Package: 1,000
Material: PVC
LED: T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Mfr: Essentra Components
Other Names: SQLEDS2826,SQLEDS2- 8-26,SQLEDS2- 8-26,31190006,SQLEDS2- 8-26R
Base Product Number: SQLEDS2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 100-SQLEDS2-8-26 SQLEDS2-8-26
Product Name Spacer Standoff Optoelectronics - LEDs - Spacers, Standoffs
Type & Shape Spacer; Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details