Win Source Part Number: 1237982-SQLEDS2-10-2
Category: Optoelectronics>LEDs
Series: SQLEDS
Color: Black
Length: 0.625" (15.88mm)
Standard Package: 1,000
Material: PVC
LED: T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Mfr: Essentra Components
Other Names: 31190007,SQLEDS21026
Base Product Number: SQLEDS2
LED SPACER SQUARE T-1 3/4 5/8" Product overview: SQLEDS2-10-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS2-10-26 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SQLEDS2-10-26 | 100-SQLEDS2-10-26 |
| Product Name | Optoelectronics - LEDs - Spacers, Standoffs | Spacer Standoff |
| Type & Shape | Standoff | Spacer; Standoff |