Essentra Components Holders, Spacers, Standoffs SQLEDS1-6-26

Description
"T1 LED Standoff Black PVC 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Black PVC 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - RPC5116-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
RPC5116-ND
Holders, Spacers, Standoffs RPC5116-ND
"T1 LED Standoff Black PVC 0.375"" (9.53mm)"

"T1 LED Standoff Black PVC 0.375"" (9.53mm)"

Buy Now Datasheet
Spacer Standoff - 100-SQLEDS1-6-26 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SQLEDS1-6-26
Spacer Standoff 100-SQLEDS1-6-26
LED SPACER SQUARE T-1 SER 3/8" Product overview: SQLEDS1-6-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS1-6-26 can be used for catalog matching and distributor lookup.

LED SPACER SQUARE T-1 SER 3/8" Product overview: SQLEDS1-6-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS1-6-26 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoelectronics - LEDs - Spacers, Standoffs - SQLEDS1-6-26 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SQLEDS1-6-26
Optoelectronics - LEDs - Spacers, Standoffs SQLEDS1-6-26
Win Source Part Number: 1237985-SQLEDS1-6-26 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: Richco, SQLEDS Color: Black Length: 0.375" (9.53mm) Standard Package: 1,000 Material: PVC LED: T1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Essentra Components Other Names: SQLEDS1-6-26R,311900 02,RPC5116,SQLEDS1-6 -26,SQLEDS1626 Base Product Number: SQLEDS1

Win Source Part Number: 1237985-SQLEDS1-6-26
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: Richco, SQLEDS
Color: Black
Length: 0.375" (9.53mm)
Standard Package: 1,000
Material: PVC
LED: T1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Mfr: Essentra Components
Other Names: SQLEDS1-6-26R,31190002,RPC5116,SQLEDS1-6-26,SQLEDS1626
Base Product Number: SQLEDS1

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC5116-ND 100-SQLEDS1-6-26 SQLEDS1-6-26
Product Name Holders, Spacers, Standoffs Spacer Standoff Optoelectronics - LEDs - Spacers, Standoffs
Material Plastic; PVC PVC
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details