Essentra Components Spacer Standoff SQLEDS1-4-26

Description
LED SPACER SQUARE T-1 SER 1/4" Product overview: SQLEDS1-4-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS1-4-26 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED SPACER SQUARE T-1 SER 1/4" Product overview: SQLEDS1-4-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS1-4-26 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Standoff 100-SQLEDS1-4-26
LED SPACER SQUARE T-1 SER 1/4" Product overview: SQLEDS1-4-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS1-4-26 can be used for catalog matching and distributor lookup.

LED SPACER SQUARE T-1 SER 1/4" Product overview: SQLEDS1-4-26 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SQLEDS1-4-26 can be used for catalog matching and distributor lookup.

Supplier's Site
Spacers, Standoffs - RPC5115-ND - DigiKey
Thief River Falls, MN, United States
Spacers, Standoffs
RPC5115-ND
Spacers, Standoffs RPC5115-ND
"T1 LED Standoff Black PVC 0.250"" (6.35mm)"

"T1 LED Standoff Black PVC 0.250"" (6.35mm)"

Buy Now Datasheet
Optoelectronics - LEDs - Spacers, Standoffs - SQLEDS1-4-26 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SQLEDS1-4-26
Optoelectronics - LEDs - Spacers, Standoffs SQLEDS1-4-26
Win Source Part Number: 1237986-SQLEDS1-4-26 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: Richco, SQLEDS Color: Black Length: 0.250" (6.35mm) Standard Package: 1,000 Material: PVC LED: T1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Essentra Components Other Names: 31190001,SQLEDS1-4-2 6,SQLEDS1-4-26R,SQLE DS1426,RPC5115 Base Product Number: SQLEDS1

Win Source Part Number: 1237986-SQLEDS1-4-26
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: Richco, SQLEDS
Color: Black
Length: 0.250" (6.35mm)
Standard Package: 1,000
Material: PVC
LED: T1
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Mfr: Essentra Components
Other Names: 31190001,SQLEDS1-4-26,SQLEDS1-4-26R,SQLEDS1426,RPC5115
Base Product Number: SQLEDS1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 100-SQLEDS1-4-26 RPC5115-ND SQLEDS1-4-26
Product Name Spacer Standoff Spacers, Standoffs Optoelectronics - LEDs - Spacers, Standoffs
Type & Shape Spacer; Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1/2 L - 1902C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
7 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details