Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SPNW-8

Description
Win Source Part Number: 1309133-SPNW-8 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Neoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.750" (19.05mm) Type Attributes: Cushioned Opening Size: 0.500" (12.70mm) Panel Hole Size: 0.409" (10.39mm) Material Thickness: 0.031" (0.80mm) Screw Size: 3/8" (M10) Bundle Center to Mounting Center: 0.750" (19.05mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPNW- 8,SPNW8,SPNW- 8,61008041,RPC1271,S PNW- 8R,SPNW-8
Request a Quote Datasheet
Description
Win Source Part Number: 1309133-SPNW-8 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Neoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.750" (19.05mm) Type Attributes: Cushioned Opening Size: 0.500" (12.70mm) Panel Hole Size: 0.409" (10.39mm) Material Thickness: 0.031" (0.80mm) Screw Size: 3/8" (M10) Bundle Center to Mounting Center: 0.750" (19.05mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPNW- 8,SPNW8,SPNW- 8,61008041,RPC1271,S PNW- 8R,SPNW-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309133-SPNW-8
Cables, Wires - Management - Cable Supports and Fasteners 1309133-SPNW-8
Win Source Part Number: 1309133-SPNW-8 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Neoprene Protective Coating Standard Package: 100 Material: Steel Width: 0.750" (19.05mm) Type Attributes: Cushioned Opening Size: 0.500" (12.70mm) Panel Hole Size: 0.409" (10.39mm) Material Thickness: 0.031" (0.80mm) Screw Size: 3/8" (M10) Bundle Center to Mounting Center: 0.750" (19.05mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Essentra Components Other Names: SPNW- 8,SPNW8,SPNW- 8,61008041,RPC1271,S PNW- 8R,SPNW-8

Win Source Part Number: 1309133-SPNW-8
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, P-Type
Color: Black, Silver
Features: Neoprene Protective Coating
Standard Package: 100
Material: Steel
Width: 0.750" (19.05mm)
Type Attributes: Cushioned
Opening Size: 0.500" (12.70mm)
Panel Hole Size: 0.409" (10.39mm)
Material Thickness: 0.031" (0.80mm)
Screw Size: 3/8" (M10)
Bundle Center to Mounting Center: 0.750" (19.05mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Essentra Components
Other Names: SPNW- 8,SPNW8,SPNW- 8,61008041,RPC1271,SPNW- 8R,SPNW-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309133-SPNW-8
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details