Essentra Components Cables, Wires - Management - Bushings, Grommets SPGS-3B

Description
Win Source Part Number: 1309177-SPGS-3B Category: Cables, Wires - Management>Bushings, Grommets Series: SPGS Color: Black For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Essentra Components Other Names: 11092008,Q12128644,R P986,SPGS-3B,SPGS-3B R,SPGS3B Base Product Number: SPGS
Request a Quote Datasheet
Description
Win Source Part Number: 1309177-SPGS-3B Category: Cables, Wires - Management>Bushings, Grommets Series: SPGS Color: Black For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Essentra Components Other Names: 11092008,Q12128644,R P986,SPGS-3B,SPGS-3B R,SPGS3B Base Product Number: SPGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SPGS-3B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SPGS-3B
Cables, Wires - Management - Bushings, Grommets SPGS-3B
Win Source Part Number: 1309177-SPGS-3B Category: Cables, Wires - Management>Bushings, Grommets Series: SPGS Color: Black For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Essentra Components Other Names: 11092008,Q12128644,R P986,SPGS-3B,SPGS-3B R,SPGS3B Base Product Number: SPGS

Win Source Part Number: 1309177-SPGS-3B
Category: Cables, Wires - Management>Bushings, Grommets
Series: SPGS
Color: Black
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.106" ~ 0.164" (2.69mm ~ 4.17mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Essentra Components
Other Names: 11092008,Q12128644,RP986,SPGS-3B,SPGS-3BR,SPGS3B
Base Product Number: SPGS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Grommets
Product Number SPGS-3B
Product Name Cables, Wires - Management - Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - V2000/DBE - V2000/DBE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details