Essentra Components Cables, Wires - Management - Bushings, Grommets SNGS-5B

Description
Win Source Part Number: 1309180-SNGS-5B Category: Cables, Wires - Management>Bushings, Grommets Series: SNGS Color: Black For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 54 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.188" ~ 0.250" (4.78mm ~ 6.35mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093009,SNGS-5BR,SN GS5B Base Product Number: SNGS
Request a Quote Datasheet
Description
Win Source Part Number: 1309180-SNGS-5B Category: Cables, Wires - Management>Bushings, Grommets Series: SNGS Color: Black For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 54 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.188" ~ 0.250" (4.78mm ~ 6.35mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093009,SNGS-5BR,SN GS5B Base Product Number: SNGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - SNGS-5B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
SNGS-5B
Cables, Wires - Management - Bushings, Grommets SNGS-5B
Win Source Part Number: 1309180-SNGS-5B Category: Cables, Wires - Management>Bushings, Grommets Series: SNGS Color: Black For Use With/Related Products: Edges, Irregular Holes Material Flammability Rating: UL94 HB Standard Package: 54 Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.188" ~ 0.250" (4.78mm ~ 6.35mm) Material: Polyamide (PA), Nylon Bushing, Grommet Type: Grommet - Edging, Slotted ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: 11093009,SNGS-5BR,SN GS5B Base Product Number: SNGS

Win Source Part Number: 1309180-SNGS-5B
Category: Cables, Wires - Management>Bushings, Grommets
Series: SNGS
Color: Black
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 54
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.188" ~ 0.250" (4.78mm ~ 6.35mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: 11093009,SNGS-5BR,SNGS5B
Base Product Number: SNGS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Grommets
Product Number SNGS-5B
Product Name Cables, Wires - Management - Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details