Essentra Components PCB Supports - Locking Side-Mount/Locking Bayonet, Removable SMLCBS-5-19

Description
These spacers are unique in that they slide into a pre-formed slot which leaves ZERO protrusion under the board.They are also removable and are available in four different spacer lengths and both UL94 V-2 and V-0 materials
Request a Quote Datasheet
Description
These spacers are unique in that they slide into a pre-formed slot which leaves ZERO protrusion under the board.They are also removable and are available in four different spacer lengths and both UL94 V-2 and V-0 materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Side-Mount/Locking Bayonet, Removable - SMLCBS-5-19 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Side-Mount/Locking Bayonet, Removable
SMLCBS-5-19
PCB Supports - Locking Side-Mount/Locking Bayonet, Removable SMLCBS-5-19
These spacers are unique in that they slide into a pre-formed slot which leaves ZERO protrusion under the board.They are also removable and are available in four different spacer lengths and both UL94 V-2 and V-0 materials

These spacers are unique in that they slide into a pre-formed slot which leaves ZERO protrusion under the board.They are also removable and are available in four different spacer lengths and both UL94 V-2 and V-0 materials

Supplier's Site
Board Supports - SMLCBS-5-19-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
SMLCBS-5-19-ND
Board Supports SMLCBS-5-19-ND
"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SMLCBS-5-19 SMLCBS-5-19-ND
Product Name PCB Supports - Locking Side-Mount/Locking Bayonet, Removable Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 2240386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1406 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details