Southco Drive Rivet, Universal Head, 4 mm 38-105-06-13

Description
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
Request a Quote Datasheet
Description
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Rivet, Universal Head, 4 mm - 38-105-06-13 - Southco
Concordville, PA, United States
Drive Rivet, Universal Head, 4 mm
38-105-06-13
Drive Rivet, Universal Head, 4 mm 38-105-06-13
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.

Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.

Supplier's Site
Drive and Blind Rivets - 38-105-06-13 - bisco industries
Anaheim, CA, United States
Drive and Blind Rivets
38-105-06-13
Drive and Blind Rivets 38-105-06-13
Drive and Blind Rivets

Drive and Blind Rivets

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Rivets Rivets
Product Number 38-105-06-13 38-105-06-13
Product Name Drive Rivet, Universal Head, 4 mm Drive and Blind Rivets
Rivet Type Drive Drive
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Universal Head, 9.5 mm - 38-112-15-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Drive Rivet, Liner Head, 4.8 mm - 10-13-706-13 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers