Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-20-PPB

Description
Win Source Part Number: 1308617-SHR-20-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 98.43' (30.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.035" (0.89mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.787" (20.00mm) Diameter - Inside, Expanded: 0.906" (23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR20PPB,SHR-20-PPB, RPC2093,61024027,SHR -20-PPBR Base Product Number: SHR-20
Request a Quote Datasheet
Description
Win Source Part Number: 1308617-SHR-20-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 98.43' (30.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.035" (0.89mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.787" (20.00mm) Diameter - Inside, Expanded: 0.906" (23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR20PPB,SHR-20-PPB, RPC2093,61024027,SHR -20-PPBR Base Product Number: SHR-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308617-SHR-20-PPB
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308617-SHR-20-PPB
Win Source Part Number: 1308617-SHR-20-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 98.43' (30.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.035" (0.89mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.787" (20.00mm) Diameter - Inside, Expanded: 0.906" (23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR20PPB,SHR-20-PPB, RPC2093,61024027,SHR -20-PPBR Base Product Number: SHR-20

Win Source Part Number: 1308617-SHR-20-PPB
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 98.43' (30.00m)
Standard Package: 1
Material: Polypropylene (PP)
Type Attributes: Slit Harness
Wall Thickness: 0.035" (0.89mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.787" (20.00mm)
Diameter - Inside, Expanded: 0.906" (23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR20PPB,SHR-20-PPB,RPC2093,61024027,SHR-20-PPBR
Base Product Number: SHR-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308617-SHR-20-PPB
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers