Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SHR-15-PPB

Description
Win Source Part Number: 1308619-SHR-15-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 164' (50.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.591" (15.00mm) Diameter - Inside, Expanded: 0.630" (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-15-PPBR,RPC5040, SHR15PPB,61024026,SH R-15-PPB Base Product Number: SHR-15
Request a Quote Datasheet
Description
Win Source Part Number: 1308619-SHR-15-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 164' (50.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.591" (15.00mm) Diameter - Inside, Expanded: 0.630" (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-15-PPBR,RPC5040, SHR15PPB,61024026,SH R-15-PPB Base Product Number: SHR-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308619-SHR-15-PPB
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308619-SHR-15-PPB
Win Source Part Number: 1308619-SHR-15-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 164' (50.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit Harness Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.591" (15.00mm) Diameter - Inside, Expanded: 0.630" (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHR-15-PPBR,RPC5040, SHR15PPB,61024026,SH R-15-PPB Base Product Number: SHR-15

Win Source Part Number: 1308619-SHR-15-PPB
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, SHR
Type: Slit Wrap
Color: Black
Package: Bulk
Length: 164' (50.00m)
Standard Package: 1
Material: Polypropylene (PP)
Type Attributes: Slit Harness
Wall Thickness: 0.032" (0.81mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.591" (15.00mm)
Diameter - Inside, Expanded: 0.630" (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHR-15-PPBR,RPC5040,SHR15PPB,61024026,SHR-15-PPB
Base Product Number: SHR-15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308619-SHR-15-PPB
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details