Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SHC-80

Description
Win Source Part Number: 1309123-SHC-80 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Opening Size: 1.250" ~ 1.438" (31.75mm ~ 36.53mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC80,SHC-80,6101101 1,SHC-80R,RPC5027
Request a Quote Datasheet
Description
Win Source Part Number: 1309123-SHC-80 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Opening Size: 1.250" ~ 1.438" (31.75mm ~ 36.53mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC80,SHC-80,6101101 1,SHC-80R,RPC5027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309123-SHC-80
Cables, Wires - Management - Cable Supports and Fasteners 1309123-SHC-80
Win Source Part Number: 1309123-SHC-80 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Opening Size: 1.250" ~ 1.438" (31.75mm ~ 36.53mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC80,SHC-80,6101101 1,SHC-80R,RPC5027

Win Source Part Number: 1309123-SHC-80
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, Hose
Color: White
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.310" (7.87mm)
Opening Size: 1.250" ~ 1.438" (31.75mm ~ 36.53mm)
Material Thickness: 0.070" (1.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHC80,SHC-80,61011011,SHC-80R,RPC5027

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309123-SHC-80
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details