Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SHC-32

Description
Win Source Part Number: 1309127-SHC-32 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.531" ~ 0.594" (13.50mm ~ 15.09mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC-32,RPC1260,61011 004,SHC-32R,SHC32
Request a Quote Datasheet
Description
Win Source Part Number: 1309127-SHC-32 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.531" ~ 0.594" (13.50mm ~ 15.09mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC-32,RPC1260,61011 004,SHC-32R,SHC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309127-SHC-32
Cables, Wires - Management - Cable Supports and Fasteners 1309127-SHC-32
Win Source Part Number: 1309127-SHC-32 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, Hose Color: White Package: Bulk Material Flammability Rating: UL94 HB Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Opening Size: 0.531" ~ 0.594" (13.50mm ~ 15.09mm) Material Thickness: 0.070" (1.78mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SHC-32,RPC1260,61011 004,SHC-32R,SHC32

Win Source Part Number: 1309127-SHC-32
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, Hose
Color: White
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.220" (5.59mm)
Opening Size: 0.531" ~ 0.594" (13.50mm ~ 15.09mm)
Material Thickness: 0.070" (1.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHC-32,RPC1260,61011004,SHC-32R,SHC32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309127-SHC-32
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details