Win Source Part Number: 1309128-SHC-26
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, Hose
Color: White
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.220" (5.59mm)
Opening Size: 0.391" ~ 0.469" (9.93mm ~ 11.91mm)
Material Thickness: 0.070" (1.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SHC26,SHC-26R,RPC502
CBL CLAMP HOSE WHITE Product overview: SHC-26 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SHC-26 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1309128-SHC-26 | 490-SHC-26 |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners | Cable Assembly |
| Standards / Certifications | RoHS |