Essentra Components Cable Assembly SHC-104

Description
CBL CLAMP HOSE WHITE Product overview: SHC-104 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SHC-104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLAMP HOSE WHITE Product overview: SHC-104 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SHC-104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-SHC-104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-SHC-104
Cable Assembly 490-SHC-104
CBL CLAMP HOSE WHITE Product overview: SHC-104 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SHC-104 can be used for catalog matching and distributor lookup.

CBL CLAMP HOSE WHITE Product overview: SHC-104 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SHC-104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Supports and Fasteners - SHC-104
775609-SHC-104
Cable Supports and Fasteners - SHC-104 775609-SHC-104
Manufacturer: Essentra Components Win Source Part Number: 775609-SHC-104 Packaging: Bulk Type: Clamp, Hose Color: White Material Flammability Rating: UL94 HB Material: Polyamide (PA66), Nylon 6/6 Part Status: Obsolete(EOL) Width: 0.360" (9.14mm) Opening Size: 1.594" ~ 1.813" (40.49mm ~ 46.05mm) Material Thickness: 0.070" (1.78mm) Categories: Cables, Wires - Management Introduction Date: December 15, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 775609-SHC-104
Packaging: Bulk
Type: Clamp, Hose
Color: White
Material Flammability Rating: UL94 HB
Material: Polyamide (PA66), Nylon 6/6
Part Status: Obsolete(EOL)
Width: 0.360" (9.14mm)
Opening Size: 1.594" ~ 1.813" (40.49mm ~ 46.05mm)
Material Thickness: 0.070" (1.78mm)
Categories: Cables, Wires - Management
Introduction Date: December 15, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-SHC-104 775609-SHC-104
Product Name Cable Assembly Cable Supports and Fasteners - SHC-104
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details