Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SCCB-1-01

Description
Win Source Part Number: 1309102-SCCB-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.230" (31.24mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.866" (22.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5007,SCCB-1-01 Base Product Number: SCCB-1
Request a Quote Datasheet
Description
Win Source Part Number: 1309102-SCCB-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.230" (31.24mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.866" (22.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5007,SCCB-1-01 Base Product Number: SCCB-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309102-SCCB-1-01
Cables, Wires - Management - Cable Supports and Fasteners 1309102-SCCB-1-01
Win Source Part Number: 1309102-SCCB-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.230" (31.24mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.866" (22.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5007,SCCB-1-01 Base Product Number: SCCB-1

Win Source Part Number: 1309102-SCCB-1-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm)
Height: 1.230" (31.24mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.310" (7.87mm)
Type Attributes: Flat Side, Standoff
Opening Size: 0.866" (22.00mm)
Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5007,SCCB-1-01
Base Product Number: SCCB-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309102-SCCB-1-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6877A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details