Essentra Components Cables, Wires - Management - Cable Supports and Fasteners SCCA-5-01

Description
Win Source Part Number: 1309113-SCCA-5-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.130" (28.70mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.433" (11.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SCCA-5-01,RPC5006 Base Product Number: SCCA-5
Request a Quote Datasheet
Description
Win Source Part Number: 1309113-SCCA-5-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.130" (28.70mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.433" (11.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SCCA-5-01,RPC5006 Base Product Number: SCCA-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309113-SCCA-5-01
Cables, Wires - Management - Cable Supports and Fasteners 1309113-SCCA-5-01
Win Source Part Number: 1309113-SCCA-5-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm) Height: 1.130" (28.70mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.310" (7.87mm) Type Attributes: Flat Side, Standoff Opening Size: 0.433" (11.00mm) Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SCCA-5-01,RPC5006 Base Product Number: SCCA-5

Win Source Part Number: 1309113-SCCA-5-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.024" ~ 0.079" (0.60mm ~ 2.00mm)
Height: 1.130" (28.70mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.310" (7.87mm)
Type Attributes: Flat Side, Standoff
Opening Size: 0.433" (11.00mm)
Panel Hole Size: 0.256" ~ 0.276" (6.50mm ~ 7.00mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SCCA-5-01,RPC5006
Base Product Number: SCCA-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309113-SCCA-5-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details