Essentra Components Reverse Locking Support - Snap Locking, Bayonet Nose RLCBSRE-10-01

Description
These reverse mount supports re installed from the underside of the chassis. They have a thin buttonhead for minimal protrusion under the chassis. The top of these is a locking bayonet nose that holds the PC Board in place.
Request a Quote Datasheet
Description
These reverse mount supports re installed from the underside of the chassis. They have a thin buttonhead for minimal protrusion under the chassis. The top of these is a locking bayonet nose that holds the PC Board in place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Locking Support - Snap Locking, Bayonet Nose - RLCBSRE-10-01 - Essentra Components
Erie, PA, USA
Reverse Locking Support - Snap Locking, Bayonet Nose
RLCBSRE-10-01
Reverse Locking Support - Snap Locking, Bayonet Nose RLCBSRE-10-01
These reverse mount supports re installed from the underside of the chassis. They have a thin buttonhead for minimal protrusion under the chassis. The top of these is a locking bayonet nose that holds the PC Board in place.

These reverse mount supports re installed from the underside of the chassis. They have a thin buttonhead for minimal protrusion under the chassis. The top of these is a locking bayonet nose that holds the PC Board in place.

Supplier's Site
Board Supports - RPC1769-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1769-ND
Board Supports RPC1769-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components - 69AC6524 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components
69AC6524
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components 69AC6524
PCB SPACER SUPPORT, NYLON 6.6, 15.9MM; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:5.2mm; Product Range:RLCBSRE Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 15.9MM; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:5.2mm; Product Range:RLCBSRE Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RLCBSRE-10-01 RPC1769-ND 69AC6524
Product Name Reverse Locking Support - Snap Locking, Bayonet Nose Board Supports Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details