Essentra Components Feet, Dome, Pu, 9.6Mm, Black; Bumper / Feet Mounting Essentra Components RBS-8BK

Description
FEET, DOME, PU, 9.6MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.6mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
FEET, DOME, PU, 9.6MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.6mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 9.6Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8389 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 9.6Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8389
Feet, Dome, Pu, 9.6Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8389
FEET, DOME, PU, 9.6MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.6mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

FEET, DOME, PU, 9.6MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.6mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8389
Product Name Feet, Dome, Pu, 9.6Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Stainless Steel Standoffs - BSO4-032-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details