Essentra Components Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components RBS-7BK

Description
FEET, DOME, PU, 2.2MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
FEET, DOME, PU, 2.2MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8387 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8387
Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8387
FEET, DOME, PU, 2.2MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

FEET, DOME, PU, 2.2MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8387
Product Name Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1058101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details