Essentra Components Feet, Cylindrical, Pu, 6.3Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-6

Description
FEET, CYLINDRICAL, PU, 6.3MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:6.3mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, CYLINDRICAL, PU, 6.3MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:6.3mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 6.3Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1256 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 6.3Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1256
Feet, Cylindrical, Pu, 6.3Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1256
FEET, CYLINDRICAL, PU, 6.3MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:6.3mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 6.3MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:6.3mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1256
Product Name Feet, Cylindrical, Pu, 6.3Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Steel Standoffs - BSO-024-20ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 1613682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details