Essentra Components Feet, Pyramid, Pu, 5.8Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-3R

Description
FEET, PYRAMID, PU, 5.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Pyramid; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, PYRAMID, PU, 5.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Pyramid; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Pyramid, Pu, 5.8Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1252 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Pyramid, Pu, 5.8Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1252
Feet, Pyramid, Pu, 5.8Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1252
FEET, PYRAMID, PU, 5.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Pyramid; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PYRAMID, PU, 5.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Pyramid; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1252
Product Name Feet, Pyramid, Pu, 5.8Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Hexagonal Spacer With #6-32 Thread, Made from Brass - A 9B43-E63216 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details