Essentra Components Feet, Cylindrical, Pu, 4.8Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-35

Description
FEET, CYLINDRICAL, PU, 4.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:4.8mm; Base Diameter:9.4mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, CYLINDRICAL, PU, 4.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:4.8mm; Base Diameter:9.4mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 4.8Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1254 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 4.8Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1254
Feet, Cylindrical, Pu, 4.8Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1254
FEET, CYLINDRICAL, PU, 4.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:4.8mm; Base Diameter:9.4mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 4.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:4.8mm; Base Diameter:9.4mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1254
Product Name Feet, Cylindrical, Pu, 4.8Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details