Essentra Components Feet, Dome, Pu, 5.1Mm, Black; Bumper / Feet Mounting Essentra Components RBS-2BK

Description
FEET, DOME, PU, 5.1MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.1mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
FEET, DOME, PU, 5.1MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.1mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 5.1Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8379 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 5.1Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8379
Feet, Dome, Pu, 5.1Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8379
FEET, DOME, PU, 5.1MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.1mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

FEET, DOME, PU, 5.1MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.1mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8379
Product Name Feet, Dome, Pu, 5.1Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details