Essentra Components Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components RBS-27BK

Description
FEET, DOME, PU, 2.2MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
FEET, DOME, PU, 2.2MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8381 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8381
Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8381
FEET, DOME, PU, 2.2MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

FEET, DOME, PU, 2.2MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:RBS Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8381
Product Name Feet, Dome, Pu, 2.2Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1/4 L - 1902A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Stainless Steel Standoffs - BSO4-8632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 222452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details