Essentra Components Feet, Dome, Pu, 5.1Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-2

Description
FEET, DOME, PU, 5.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:5.1mm; Base Diameter:11.2mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, DOME, PU, 5.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:5.1mm; Base Diameter:11.2mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 5.1Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1251 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 5.1Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1251
Feet, Dome, Pu, 5.1Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1251
FEET, DOME, PU, 5.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:5.1mm; Base Diameter:11.2mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, DOME, PU, 5.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:5.1mm; Base Diameter:11.2mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1251
Product Name Feet, Dome, Pu, 5.1Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacers - 2240394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details