Essentra Components Feet, Round, Pu, 10.1Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-17

Description
FEET, ROUND, PU, 10.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, ROUND, PU, 10.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Pu, 10.1Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1250 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Pu, 10.1Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1250
Feet, Round, Pu, 10.1Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1250
FEET, ROUND, PU, 10.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, ROUND, PU, 10.1MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1250
Product Name Feet, Round, Pu, 10.1Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 220787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details