Essentra Components Feet, Dome, Pu, 3.8Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-12

Description
FEET, DOME, PU, 3.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.8mm; Base Diameter:9.7mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, DOME, PU, 3.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.8mm; Base Diameter:9.7mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 3.8Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1249 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 3.8Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1249
Feet, Dome, Pu, 3.8Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1249
FEET, DOME, PU, 3.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.8mm; Base Diameter:9.7mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, DOME, PU, 3.8MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.8mm; Base Diameter:9.7mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1249
Product Name Feet, Dome, Pu, 3.8Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-632-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details