Essentra Components Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-1

Description
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1248 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1248
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1248
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1248
Product Name Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1057962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers