Essentra Components Non Threaded Spacer - Plastic R912-8

Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet
Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Threaded Spacer - Plastic - R912-8 - Essentra Components
Erie, PA, USA
Non Threaded Spacer - Plastic
R912-8
Non Threaded Spacer - Plastic R912-8
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

Supplier's Site
Board Spacers, Standoffs - RPC4809-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC4809-ND
Board Spacers, Standoffs RPC4809-ND
"Round Spacer Unthreaded Nylon 0.500"" (12.70mm) 1/2"" White"

"Round Spacer Unthreaded Nylon 0.500"" (12.70mm) 1/2"" White"

Buy Now Datasheet
Standoff And Spacer - 582-R912-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-R912-8
Standoff And Spacer 582-R912-8
ROUND SPACER NYLON 1/2" Product overview: R912-8 from Essentra Components is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-R912-8 can be used for catalog matching and distributor lookup.

ROUND SPACER NYLON 1/2" Product overview: R912-8 from Essentra Components is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-R912-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - R912-8 - R912-8 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - R912-8
R912-8
Board Spacers, Standoffs - R912-8 R912-8
Manufacturer: Essentra Components Win Source Part Number: 891152-R912-8 Series: Richco, R900 Features: Round Spacer Unthreaded - Nylon 0.500" (12.70mm) 1/2" White Package: Bulk Categories: Hardware ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 61055264, R912-08, R912-08-ND, R912-08-NDR, R912-8-ND, R91208, RPC4809

Manufacturer: Essentra Components
Win Source Part Number: 891152-R912-8
Series: Richco, R900
Features: Round Spacer Unthreaded - Nylon 0.500" (12.70mm) 1/2" White
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 61055264, R912-08, R912-08-ND, R912-08-NDR, R912-8-ND, R91208, RPC4809

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R912-8 RPC4809-ND 582-R912-8 R912-8
Product Name Non Threaded Spacer - Plastic Board Spacers, Standoffs Standoff And Spacer Board Spacers, Standoffs - R912-8
Type & Shape Spacer Spacer; Round Spacer; Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers