Essentra Components Board Supports PST-9-01

Description
"Board Support Resting Mount / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""
Request a Quote Datasheet
Description
"Board Support Resting Mount / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4742-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4742-ND
Board Supports RPC4742-ND
"Board Support Resting Mount / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""

"Board Support Resting Mount / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""

Buy Now Datasheet
Teardrop Push Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Essentra Components - 45P3857 - Newark, An Avnet Company
Chicago, IL, United States
Teardrop Push Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Essentra Components
45P3857
Teardrop Push Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Essentra Components 45P3857
TEARDROP PUSH SPACER, NYLON 6.6, 14.3MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:4.4mm; Product Range:PST Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

TEARDROP PUSH SPACER, NYLON 6.6, 14.3MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:4.4mm; Product Range:PST Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4742-ND 45P3857
Product Name Board Supports Teardrop Push Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1058000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made From Aluminum Alloy - A 9A43-F1424 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details