Essentra Components Board Supports PST-4-01

Description
"Board Support Resting Mount / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Resting Mount / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1117-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1117-ND
Board Supports RPC1117-ND
"Board Support Resting Mount / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Resting Mount / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Push Spacer Teardrop, Pk25; Pcb Support Type Essentra Components - 49P5440 - Newark, An Avnet Company
Chicago, IL, United States
Push Spacer Teardrop, Pk25; Pcb Support Type Essentra Components
49P5440
Push Spacer Teardrop, Pk25; Pcb Support Type Essentra Components 49P5440
PUSH SPACER TEARDROP, PK25; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:2.54mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:6.4mm; Overall RoHS Compliant: Yes

PUSH SPACER TEARDROP, PK25; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:2.54mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:6.4mm; Overall RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1117-ND 49P5440
Product Name Board Supports Push Spacer Teardrop, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details