Essentra Components Adhesive Base Support - Flat Rest Mount PSB-8M-01A2-RT

Description
These adhesive based support require no through hole and are very easily mounted. The top is flat requiring no through holes to support heavy boards.
Request a Quote Datasheet
Description
These adhesive based support require no through hole and are very easily mounted. The top is flat requiring no through holes to support heavy boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Base Support - Flat Rest Mount - PSB-8M-01A2-RT - Essentra Components
Erie, PA, USA
Adhesive Base Support - Flat Rest Mount
PSB-8M-01A2-RT
Adhesive Base Support - Flat Rest Mount PSB-8M-01A2-RT
These adhesive based support require no through hole and are very easily mounted. The top is flat requiring no through holes to support heavy boards.

These adhesive based support require no through hole and are very easily mounted. The top is flat requiring no through holes to support heavy boards.

Supplier's Site
Board Supports - RPC4707-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4707-ND
Board Supports RPC4707-ND
"Board Support Resting Mount / Adhesive Nylon 0.315"" (8.00mm)"

"Board Support Resting Mount / Adhesive Nylon 0.315"" (8.00mm)"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number PSB-8M-01A2-RT RPC4707-ND
Product Name Adhesive Base Support - Flat Rest Mount Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 304174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.5827 inch (14.8 mm)
View Details