Essentra Components PCB Supports - Flat/Locking Arrowhead PS-4-01

Description
These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady
Request a Quote Datasheet
Description
These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Flat/Locking Arrowhead - PS-4-01 - Essentra Components
Erie, PA, USA
PCB Supports - Flat/Locking Arrowhead
PS-4-01
PCB Supports - Flat/Locking Arrowhead PS-4-01
These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady

These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady

Supplier's Site
Board Supports - RPC1372-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1372-ND
Board Supports RPC1372-ND
"Board Support Resting Mount / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Resting Mount / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number PS-4-01 RPC1372-ND
Product Name PCB Supports - Flat/Locking Arrowhead Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers