Essentra Components Feet, Round, Tpe, Press Fit, 8.12Mm, Blk; Bumper / Feet Mounting Essentra Components POF-12664

Description
FEET, ROUND, TPE, PRESS FIT, 8.12MM, BLK; Bumper / Feet Mounting:Press Fit; Bumper / Feet Material:Thermoplast ic Elastomer; Height:8.12mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:POF Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, TPE, PRESS FIT, 8.12MM, BLK; Bumper / Feet Mounting:Press Fit; Bumper / Feet Material:Thermoplast ic Elastomer; Height:8.12mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:POF Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Tpe, Press Fit, 8.12Mm, Blk; Bumper / Feet Mounting Essentra Components - 61AC8068 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Tpe, Press Fit, 8.12Mm, Blk; Bumper / Feet Mounting Essentra Components
61AC8068
Feet, Round, Tpe, Press Fit, 8.12Mm, Blk; Bumper / Feet Mounting Essentra Components 61AC8068
FEET, ROUND, TPE, PRESS FIT, 8.12MM, BLK; Bumper / Feet Mounting:Press Fit; Bumper / Feet Material:Thermoplast ic Elastomer; Height:8.12mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:POF Series; SVHC:No SVHC RoHS Compliant: Yes

FEET, ROUND, TPE, PRESS FIT, 8.12MM, BLK; Bumper / Feet Mounting:Press Fit; Bumper / Feet Material:Thermoplastic Elastomer; Height:8.12mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:POF Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8068
Product Name Feet, Round, Tpe, Press Fit, 8.12Mm, Blk; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Plastic - A 9P43-F1408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Plastic
Outside Diameter 0.2500 inch (6.35 mm)
View Details