Essentra Components Bushings, Grommets PGSD-5

Description
"Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4669-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4669-ND
Bushings, Grommets RPC4669-ND
"Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black"

"Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ4347 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
66AJ4347
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components 66AJ4347
GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4669-ND 66AJ4347
Product Name Bushings, Grommets Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details