Essentra Components Bushings, Grommets PGSC-2128A

Description
"Circular - 1.095"" ~ 1.102"" (27.81mm ~ 27.99mm) Bushing, Split 0.815"" (20.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.095"" ~ 1.102"" (27.81mm ~ 27.99mm) Bushing, Split 0.815"" (20.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2044-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2044-ND
Bushings, Grommets RPC2044-ND
"Circular - 1.095"" ~ 1.102"" (27.81mm ~ 27.99mm) Bushing, Split 0.815"" (20.70mm) Black"

"Circular - 1.095"" ~ 1.102"" (27.81mm ~ 27.99mm) Bushing, Split 0.815"" (20.70mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 28Mm, Black; Grommet Type Essentra Components - 85AH9885 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 28Mm, Black; Grommet Type Essentra Components
85AH9885
Grommet, Nylon 6.6, 28Mm, Black; Grommet Type Essentra Components 85AH9885
GROMMET, NYLON 6.6, 28MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:20.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:28mm; Panel Thickness Max:3mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 28MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:20.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:28mm; Panel Thickness Max:3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2044-ND 85AH9885
Product Name Bushings, Grommets Grommet, Nylon 6.6, 28Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details
Screw Grommets - 36-766-ND - DigiKey
Keystone Electronics Corp.
View Details