Essentra Components Bushings, Grommets PGSB-6A

Description
"Circular - 1.250"" (31.75mm) Bushing, Split 1.046"" (26.57mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Bushing, Split 1.046"" (26.57mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4661-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4661-ND
Bushings, Grommets RPC4661-ND
"Circular - 1.250"" (31.75mm) Bushing, Split 1.046"" (26.57mm) Black"

"Circular - 1.250"" (31.75mm) Bushing, Split 1.046"" (26.57mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 31.8Mm, Black; Grommet Type Essentra Components - 66AJ4338 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 31.8Mm, Black; Grommet Type Essentra Components
66AJ4338
Grommet, Nylon 6.6, 31.8Mm, Black; Grommet Type Essentra Components 66AJ4338
GROMMET, NYLON 6.6, 31.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:26.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:31.8mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 31.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:26.6mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:31.8mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4661-ND 66AJ4338
Product Name Bushings, Grommets Grommet, Nylon 6.6, 31.8Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details