Essentra Components Bushings, Grommets PGSB-1822

Description
"Circular - 0.866"" (22.00mm) Bushing 0.717"" (18.21mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.866"" (22.00mm) Bushing 0.717"" (18.21mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4639-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4639-ND
Bushings, Grommets RPC4639-ND
"Circular - 0.866"" (22.00mm) Bushing 0.717"" (18.21mm) Black"

"Circular - 0.866"" (22.00mm) Bushing 0.717"" (18.21mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 22Mm, Black; Grommet Type Essentra Components - 66AJ4331 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 22Mm, Black; Grommet Type Essentra Components
66AJ4331
Grommet, Nylon 6.6, 22Mm, Black; Grommet Type Essentra Components 66AJ4331
GROMMET, NYLON 6.6, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:18.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22mm; Panel Thickness Max:2.3mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:18.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22mm; Panel Thickness Max:2.3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4639-ND 66AJ4331
Product Name Bushings, Grommets Grommet, Nylon 6.6, 22Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS76WT - LS76WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details